Vishay Intertechnology, Inc. RES 2.87K OHM .25W 1% 0603 SMD CRCW06032K87FKEAHP

Description
RES 2.87Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.87Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM .25W 1% 0603 SMD - CRCW06032K87FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM .25W 1% 0603 SMD
CRCW06032K87FKEAHP
RES 2.87K OHM .25W 1% 0603 SMD CRCW06032K87FKEAHP
RES 2.87Kohm .25W 1% 0603 SMD

RES 2.87Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K87FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032K87FKEAHP-ND
Chip Resistor - Surface Mount CRCW06032K87FKEAHP-ND
2.87 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.87 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032K87FKEAHP CRCW06032K87FKEAHP-ND
Product Name RES 2.87K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details