Vishay Precision Group Chip Resistor - Surface Mount CRCW06032K87FKEA

Description
2.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.87KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87KHCT-ND
Chip Resistor - Surface Mount 541-2.87KHCT-ND
2.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.87KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87KHTR-ND
Chip Resistor - Surface Mount 541-2.87KHTR-ND
2.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.87KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87KHDKR-ND
Chip Resistor - Surface Mount 541-2.87KHDKR-ND
2.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327319-CRCW06032K87FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327319-CRCW06032K87FKEA
Resistors - Chip Resistor - Surface Mount 1327319-CRCW06032K87FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327319-CRCW06032K87 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.87 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.87KHCT,541-2.8 7KHTR,Q6936817BD,541 -2.87KHDKR,D11/CRCW0 603 100 2K87 1% ET1 E3 Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327319-CRCW06032K87FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.87 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2.87KHCT,541-2.87KHTR,Q6936817BD,541-2.87KHDKR,D11/CRCW0603 100 2K87 1% ET1 E3
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6790150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790150
Surface Mount Resistors 6790150
Vishay CRCW06032K87FKEA

Vishay CRCW06032K87FKEA

Supplier's Site
Surface Mount Resistors - 1818008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818008
Surface Mount Resistors 1818008
Vishay CRCW06032K87FKEA

Vishay CRCW06032K87FKEA

Supplier's Site
Surface Mount Resistors - 1726448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1726448
Surface Mount Resistors 1726448
Vishay CRCW06032K87FKEA

Vishay CRCW06032K87FKEA

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW06032K87FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06032K87FKEA
Automotive 75V 100mW Resistor 52-CRCW06032K87FKEA
0603 Thick Film Resistor, 2.87kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K87FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K87FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 2.87kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K87FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K87FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.87K OHM 1/10W 1% 0603 SMD - CRCW06032K87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/10W 1% 0603 SMD
CRCW06032K87FKEA
RES 2.87K OHM 1/10W 1% 0603 SMD CRCW06032K87FKEA
RES 2.87Kohm 1/10W 1% 0603 SMD

RES 2.87Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K87FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032K87FKEA
Chip Resistor - Surface Mount CRCW06032K87FKEA
RES SMD 2.87K OHM 1% 1/10W 0603

RES SMD 2.87K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 2K87, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K87, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8247
Res, Thick Film, 2K87, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8247
RES, THICK FILM, 2K87, 1%, 0.1W, 0603, REEL; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K87, 1%, 0.1W, 0603, REEL; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K87, 1%, 0.1W, 0603; Resistance Vishay - 52K8246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K87, 1%, 0.1W, 0603; Resistance Vishay
52K8246
Res, Thick Film, 2K87, 1%, 0.1W, 0603; Resistance Vishay 52K8246
RES, THICK FILM, 2K87, 1%, 0.1W, 0603; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K87, 1%, 0.1W, 0603; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.87 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3833 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.87 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3833
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.87 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3833
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.87 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.87 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.87 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2747 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.87 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2747
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.87 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2747
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.87 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.87 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-2.87KHCT-ND 1327319-CRCW06032K87FKEA 6790150 1818008 52-CRCW06032K87FKEA CRCW06032K87FKEA CRCW06032K87FKEA 52K8247 52K8246 28W3833
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Automotive 75V 100mW Resistor RES 2.87K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K87, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 2K87, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.87 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data