Vishay Precision Group Automotive 100mW 75V Resistor CRCW06032K80FKEA

Description
0603 Thick Film Resistor, 2.8kR, 1%, 100mW, 75V, AEC-Q200 Product overview: CRCW06032K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K80FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 2.8kR, 1%, 100mW, 75V, AEC-Q200 Product overview: CRCW06032K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K80FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100mW 75V Resistor - 52-CRCW06032K80FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100mW 75V Resistor
52-CRCW06032K80FKEA
Automotive 100mW 75V Resistor 52-CRCW06032K80FKEA
0603 Thick Film Resistor, 2.8kR, 1%, 100mW, 75V, AEC-Q200 Product overview: CRCW06032K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K80FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 2.8kR, 1%, 100mW, 75V, AEC-Q200 Product overview: CRCW06032K80FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K80FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2.80KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80KHTR-ND
Chip Resistor - Surface Mount 541-2.80KHTR-ND
2.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.80KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80KHDKR-ND
Chip Resistor - Surface Mount 541-2.80KHDKR-ND
2.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.80KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80KHCT-ND
Chip Resistor - Surface Mount 541-2.80KHCT-ND
2.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1348691-CRCW06032K80FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1348691-CRCW06032K80FKEA
Resistors - Chip Resistor - Surface Mount 1348691-CRCW06032K80FKEA
Win Source Part Number: 1348691-CRCW06032K80 FKEA Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.8 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0603

Win Source Part Number: 1348691-CRCW06032K80FKEA
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.8 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW0603

Buy Now Datasheet
CRCW06032K80FKEA - CRCW06032K80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06032K80FKEA
CRCW06032K80FKEA
CRCW06032K80FKEA CRCW06032K80FKEA
CRCW06032K80FKEA

CRCW06032K80FKEA

Supplier's Site
Res, Thick Film, 2K8, 1%, 0.1W, 0603; Resistance Vishay - 52K8245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K8, 1%, 0.1W, 0603; Resistance Vishay
52K8245
Res, Thick Film, 2K8, 1%, 0.1W, 0603; Resistance Vishay 52K8245
RES, THICK FILM, 2K8, 1%, 0.1W, 0603; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K8, 1%, 0.1W, 0603; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3772 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K8, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3772
Res, Thick Film, 2K8, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3772
RES, THICK FILM, 2K8, 1%, 0.1W, 0603, REEL; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K8, 1%, 0.1W, 0603, REEL; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5355 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5355
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5355
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06032K80FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032K80FKEA
Chip Resistor - Surface Mount CRCW06032K80FKEA
RES SMD 2.8K OHM 1% 1/10W 0603

RES SMD 2.8K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW06032K80FKEA 541-2.80KHTR-ND 1348691-CRCW06032K80FKEA CRCW06032K80FKEA 52K8245 42K3772 61M5355 CRCW06032K80FKEA
Product Name Automotive 100mW 75V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount CRCW06032K80FKEA Res, Thick Film, 2K8, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2K8, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2800 ohms 2800 ohms 2800 ohms 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details