Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 2.74Kohms 1% CRCW06032K74FKEB

Description
Thick Film Resistors - SMD 1/10watt 2.74Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.74Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.74Kohms 1% - CRCW06032K74FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.74Kohms 1%
CRCW06032K74FKEB
Thick Film Resistors - SMD 1/10watt 2.74Kohms 1% CRCW06032K74FKEB
Thick Film Resistors - SMD 1/10watt 2.74Kohms 1%

Thick Film Resistors - SMD 1/10watt 2.74Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K74FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032K74FKEB-ND
Chip Resistor - Surface Mount CRCW06032K74FKEB-ND
2.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032K74FKEB CRCW06032K74FKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 2.74Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details