Vishay Precision Group RES, 0603, 1/16W, 200PPM, 2.7K, 5% CRCW06032K70JNEA

Description
RES, 0603, 1/16W, 200PPM, 2.7K, 5%
Request a Quote Datasheet
Description
RES, 0603, 1/16W, 200PPM, 2.7K, 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 200PPM, 2.7K, 5% - CRCW06032K70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 200PPM, 2.7K, 5%
CRCW06032K70JNEA
RES, 0603, 1/16W, 200PPM, 2.7K, 5% CRCW06032K70JNEA
RES, 0603, 1/16W, 200PPM, 2.7K, 5%

RES, 0603, 1/16W, 200PPM, 2.7K, 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.7KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7KGCT-ND
Chip Resistor - Surface Mount 541-2.7KGCT-ND
2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7KGTR-ND
Chip Resistor - Surface Mount 541-2.7KGTR-ND
2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7KGDKR-ND
Chip Resistor - Surface Mount 541-2.7KGDKR-ND
2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW06032K70JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06032K70JNEA
Automotive 75V 100mW Resistor 52-CRCW06032K70JNEA
0603 Thick Film Resistor, 2.7kR, 5%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K70JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K70JNEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 2.7kR, 5%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K70JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K70JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K7, 5%, 0.1W, 0603; Resistance Vishay - 59M6778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 0.1W, 0603; Resistance Vishay
59M6778
Res, Thick Film, 2K7, 5%, 0.1W, 0603; Resistance Vishay 59M6778
RES, THICK FILM, 2K7, 5%, 0.1W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 0.1W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K7, 5%, 0.1W, 0603, Reel; Resistance Vishay - 48F4416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 0.1W, 0603, Reel; Resistance Vishay
48F4416
Res, Thick Film, 2K7, 5%, 0.1W, 0603, Reel; Resistance Vishay 48F4416
RES, THICK FILM, 2K7, 5%, 0.1W, 0603, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 0.1W, 0603, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06032K70JNEA 541-2.7KGCT-ND 52-CRCW06032K70JNEA 59M6778 48F4416
Product Name RES, 0603, 1/16W, 200PPM, 2.7K, 5% Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Res, Thick Film, 2K7, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2K7, 5%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details