Vishay Precision Group Chip Resistor - Surface Mount CRCW06032K70FKTA

Description
RES SMD 2.7K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 2.7K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06032K70FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K70FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06032K70FKTADKR-ND
RES SMD 2.7K OHM 1% 1/10W 0603

RES SMD 2.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K70FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K70FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06032K70FKTATR-ND
2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K70FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K70FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06032K70FKTACT-ND
RES SMD 2.7K OHM 1% 1/10W 0603

RES SMD 2.7K OHM 1% 1/10W 0603

Buy Now Datasheet
RES 2.70K OHM 1/10W 1% 0603 SMD - CRCW06032K70FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/10W 1% 0603 SMD
CRCW06032K70FKTA
RES 2.70K OHM 1/10W 1% 0603 SMD CRCW06032K70FKTA
RES 2.70Kohm 1/10W 1% 0603 SMD

RES 2.70Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K70FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032K70FKTA
Chip Resistor - Surface Mount CRCW06032K70FKTA
RES SMD 2.7K OHM 1% 1/10W 0603

RES SMD 2.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 2K7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4088
Res, Thick Film, 2K7, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4088
RES, THICK FILM, 2K7, 1%, 0.1W, 0603, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K7, 1%, 0.1W, 0603, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW06032K70FKTADKR-ND CRCW06032K70FKTA CRCW06032K70FKTA 07J4088
Product Name Chip Resistor - Surface Mount RES 2.70K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4222FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details