Vishay Precision Group Chip Resistor - Surface Mount CRCW06032K70FKEAHP

Description
2.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.70KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KSDKR-ND
Chip Resistor - Surface Mount 541-2.70KSDKR-ND
2.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KSTR-ND
Chip Resistor - Surface Mount 541-2.70KSTR-ND
2.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KSCT-ND
Chip Resistor - Surface Mount 541-2.70KSCT-ND
2.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.70K OHM .25W 1% 0603 SMD - CRCW06032K70FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM .25W 1% 0603 SMD
CRCW06032K70FKEAHP
RES 2.70K OHM .25W 1% 0603 SMD CRCW06032K70FKEAHP
RES 2.70Kohm .25W 1% 0603 SMD

RES 2.70Kohm .25W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 8206827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206827
Surface Mount Resistors 8206827
Vishay CRCW06032K70FKEAHP

Vishay CRCW06032K70FKEAHP

Supplier's Site
Surface Mount Resistors - 8206827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206827P
Surface Mount Resistors 8206827P
Vishay CRCW06032K70FKEAHP

Vishay CRCW06032K70FKEAHP

Supplier's Site
Surface Mount Resistors - 1702007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1702007
Surface Mount Resistors 1702007
Vishay CRCW06032K70FKEAHP

Vishay CRCW06032K70FKEAHP

Supplier's Site
Surface Mount Resistors - 1817852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817852
Surface Mount Resistors 1817852
Vishay CRCW06032K70FKEAHP

Vishay CRCW06032K70FKEAHP

Supplier's Site
Smd Chip Resistor, 2.7 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay - 41R4640 - Newark, An Avnet Company
Chicago, IL, United States
Smd Chip Resistor, 2.7 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
41R4640
Smd Chip Resistor, 2.7 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay 41R4640
SMD Chip Resistor, 2.7 kohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

SMD Chip Resistor, 2.7 kohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06032K70FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032K70FKEAHP
Chip Resistor - Surface Mount CRCW06032K70FKEAHP
RES SMD 2.7K OHM 1% 1/3W 0603

RES SMD 2.7K OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2.70KSDKR-ND CRCW06032K70FKEAHP 8206827 8206827P 41R4640 CRCW06032K70FKEAHP
Product Name Chip Resistor - Surface Mount RES 2.70K OHM .25W 1% 0603 SMD Surface Mount Resistors Surface Mount Resistors Smd Chip Resistor, 2.7 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176230-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details