Vishay Intertechnology, Inc. RES 2.67K OHM .25W 1% 0603 SMD CRCW06032K67FKEAHP

Description
RES 2.67Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.67Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM .25W 1% 0603 SMD - CRCW06032K67FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM .25W 1% 0603 SMD
CRCW06032K67FKEAHP
RES 2.67K OHM .25W 1% 0603 SMD CRCW06032K67FKEAHP
RES 2.67Kohm .25W 1% 0603 SMD

RES 2.67Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K67FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032K67FKEAHP-ND
Chip Resistor - Surface Mount CRCW06032K67FKEAHP-ND
2.67 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.67 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032K67FKEAHP CRCW06032K67FKEAHP-ND
Product Name RES 2.67K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details