Vishay Precision Group Surface Mount Resistors CRCW06032K55FKEA

Description
Vishay CRCW06032K55FKEA
Request a Quote Datasheet
Description
Vishay CRCW06032K55FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790140
Surface Mount Resistors 6790140
Vishay CRCW06032K55FKEA

Vishay CRCW06032K55FKEA

Supplier's Site
Surface Mount Resistors - 1694327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694327
Surface Mount Resistors 1694327
Vishay CRCW06032K55FKEA

Vishay CRCW06032K55FKEA

Supplier's Site
Surface Mount Resistors - 1817701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817701
Surface Mount Resistors 1817701
Vishay CRCW06032K55FKEA

Vishay CRCW06032K55FKEA

Supplier's Site
CRCW06032K55FKEA - CRCW06032K55FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06032K55FKEA
CRCW06032K55FKEA
CRCW06032K55FKEA CRCW06032K55FKEA
CRCW06032K55FKEA

CRCW06032K55FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.55KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55KHCT-ND
Chip Resistor - Surface Mount 541-2.55KHCT-ND
2.55 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.55 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.55KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55KHDKR-ND
Chip Resistor - Surface Mount 541-2.55KHDKR-ND
2.55 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.55 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.55KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55KHTR-ND
Chip Resistor - Surface Mount 541-2.55KHTR-ND
2.55 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.55 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06032K55FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032K55FKEA
Chip Resistor - Surface Mount CRCW06032K55FKEA
RES SMD 2.55K OHM 1% 1/10W 0603

RES SMD 2.55K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 2K55, 1%, 0.1W, 0603; Resistance Vishay - 52K8237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K55, 1%, 0.1W, 0603; Resistance Vishay
52K8237
Res, Thick Film, 2K55, 1%, 0.1W, 0603; Resistance Vishay 52K8237
RES, THICK FILM, 2K55, 1%, 0.1W, 0603; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K55, 1%, 0.1W, 0603; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K55, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8238 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K55, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8238
Res, Thick Film, 2K55, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8238
RES, THICK FILM, 2K55, 1%, 0.1W, 0603, REEL; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K55, 1%, 0.1W, 0603, REEL; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6790140 1817701 CRCW06032K55FKEA 541-2.55KHCT-ND CRCW06032K55FKEA 52K8237 52K8238
Product Name Surface Mount Resistors Surface Mount Resistors CRCW06032K55FKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2K55, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2K55, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 2550 ohms 2550 ohms 2550 ohms 2550 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details