Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:2.49kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW06032K49FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.49kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.49kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:2.49kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW06032K49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.49kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW06032K49FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.49kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW06032K49FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.49kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.49kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 2.49 kOhms Power (Watts): 0.1W, 1/10W Tolerance: ±1% Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 2.49 kOhms
Power (Watts): 0.1W, 1/10W
Tolerance: ±1%
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Surface Mount Resistors - 6790147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790147
Surface Mount Resistors 6790147
Vishay CRCW06032K49FKEA

Vishay CRCW06032K49FKEA

Supplier's Site
Surface Mount Resistors - 6790147P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790147P
Surface Mount Resistors 6790147P
Vishay CRCW06032K49FKEA

Vishay CRCW06032K49FKEA

Supplier's Site
Surface Mount Resistors - 1817736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817736
Surface Mount Resistors 1817736
Vishay CRCW06032K49FKEA

Vishay CRCW06032K49FKEA

Supplier's Site
Surface Mount Resistors - 1694329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694329
Surface Mount Resistors 1694329
Vishay CRCW06032K49FKEA

Vishay CRCW06032K49FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KHCT-ND
Chip Resistor - Surface Mount 541-2.49KHCT-ND
2.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KHTR-ND
Chip Resistor - Surface Mount 541-2.49KHTR-ND
2.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KHDKR-ND
Chip Resistor - Surface Mount 541-2.49KHDKR-ND
2.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW06032K49FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06032K49FKEA
Automotive 75V 100mW Resistor 52-CRCW06032K49FKEA
0603 Thick Film Resistor, 2.49kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K49FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K49FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 2.49kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K49FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K49FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06032K49FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06032K49FKEA
Resistors - Chip Resistor - Surface Mount CRCW06032K49FKEA
RES SMD 2.49K OHM 1% 1/10W 0603

RES SMD 2.49K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K49FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032K49FKEA
Chip Resistor - Surface Mount CRCW06032K49FKEA
RES SMD 2.49K OHM 1% 1/10W 0603

RES SMD 2.49K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 2K49, 1%, 0.1W, 0603; Resistance Vishay - 52K8236 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.1W, 0603; Resistance Vishay
52K8236
Res, Thick Film, 2K49, 1%, 0.1W, 0603; Resistance Vishay 52K8236
RES, THICK FILM, 2K49, 1%, 0.1W, 0603; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.1W, 0603; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K49, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3769
Res, Thick Film, 2K49, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3769
RES, THICK FILM, 2K49, 1%, 0.1W, 0603, REEL; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.1W, 0603, REEL; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5352 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5352
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5352
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.49 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.49 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW06032K49FKEA 6790147 6790147P 541-2.49KHCT-ND 52-CRCW06032K49FKEA CRCW06032K49FKEA CRCW06032K49FKEA 52K8236 42K3769 61M5352
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:2.49kohm; Resistance Tolerance: 1%; Power Rating:0... Resistors Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2K49, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2K49, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 2490 ohms 2490 ohms 2490 ohms 2490 ohms 2490 ohms 2490 ohms 2490 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details