VISHAY INTERTECHNOLOGY, INC.
CRCW06032K43FRT1 -- RES 2.43K 1% 1/16W M
Vishay Intertechnology, Inc.
RES 2.43K 1% 1/16W M
CRCW06032K43FRT1
Description
RES 2.43K 1% 1/16W M
Request a Quote
Email Supplier
Description
RES 2.43K 1% 1/16W M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06032K43FRT1 |
|
Product Name
|
RES 2.43K 1% 1/16W M |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
0.2200 ohms
Tolerance
5 +/- %
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details