Vishay Intertechnology, Inc. RES 2.43K OHM .25W 1% 0603 SMD CRCW06032K43FKEAHP

Description
RES 2.43Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.43Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM .25W 1% 0603 SMD - CRCW06032K43FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM .25W 1% 0603 SMD
CRCW06032K43FKEAHP
RES 2.43K OHM .25W 1% 0603 SMD CRCW06032K43FKEAHP
RES 2.43Kohm .25W 1% 0603 SMD

RES 2.43Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K43FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032K43FKEAHP-ND
Chip Resistor - Surface Mount CRCW06032K43FKEAHP-ND
2.43 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.43 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032K43FKEAHP CRCW06032K43FKEAHP-ND
Product Name RES 2.43K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers