Vishay Precision Group CRCW06032K43FKEA CRCW06032K43FKEA

Description
CRCW06032K43FKEA
Request a Quote Datasheet
Description
CRCW06032K43FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06032K43FKEA - CRCW06032K43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06032K43FKEA
CRCW06032K43FKEA
CRCW06032K43FKEA CRCW06032K43FKEA
CRCW06032K43FKEA

CRCW06032K43FKEA

Supplier's Site
Surface Mount Resistors - 6790138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790138
Surface Mount Resistors 6790138
Vishay CRCW06032K43FKEA

Vishay CRCW06032K43FKEA

Supplier's Site
Surface Mount Resistors - 1817991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817991
Surface Mount Resistors 1817991
Vishay CRCW06032K43FKEA

Vishay CRCW06032K43FKEA

Supplier's Site
Surface Mount Resistors - 1726447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1726447
Surface Mount Resistors 1726447
Vishay CRCW06032K43FKEA

Vishay CRCW06032K43FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.43KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43KHTR-ND
Chip Resistor - Surface Mount 541-2.43KHTR-ND
2.43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.43KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43KHDKR-ND
Chip Resistor - Surface Mount 541-2.43KHDKR-ND
2.43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.43KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43KHCT-ND
Chip Resistor - Surface Mount 541-2.43KHCT-ND
2.43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW06032K43FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06032K43FKEA
Automotive 75V 100mW Resistor 52-CRCW06032K43FKEA
0603 Thick Film Resistor, 2.43kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K43FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K43FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 2.43kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K43FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K43FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1348689-CRCW06032K43FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1348689-CRCW06032K43FKEA
Resistors - Chip Resistor - Surface Mount 1348689-CRCW06032K43FKEA
Win Source Part Number: 1348689-CRCW06032K43 FKEA Category: Resistors - Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.43 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0603

Win Source Part Number: 1348689-CRCW06032K43FKEA
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.43 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW0603

Buy Now Datasheet
Res, Thick Film, 2K43, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3768 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K43, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3768
Res, Thick Film, 2K43, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3768
RES, THICK FILM, 2K43, 1%, 0.1W, 0603, REEL; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K43, 1%, 0.1W, 0603, REEL; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K43, 1%, 0.1W, 0603; Resistance Vishay - 52K8235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K43, 1%, 0.1W, 0603; Resistance Vishay
52K8235
Res, Thick Film, 2K43, 1%, 0.1W, 0603; Resistance Vishay 52K8235
RES, THICK FILM, 2K43, 1%, 0.1W, 0603; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K43, 1%, 0.1W, 0603; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3829 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3829
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3829
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.43 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.43 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K43FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032K43FKEA
Chip Resistor - Surface Mount CRCW06032K43FKEA
RES SMD 2.43K OHM 1% 1/10W 0603

RES SMD 2.43K OHM 1% 1/10W 0603

Supplier's Site Datasheet
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 2.43kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06032K43FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 2.43kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06032K43FKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 2.43kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06032K43FKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 2.43kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 2.43kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW06032K43FKEA 6790138 1817991 541-2.43KHTR-ND 52-CRCW06032K43FKEA 1348689-CRCW06032K43FKEA 42K3768 52K8235 28W3829 CRCW06032K43FKEA 17930-CRCW06032K43FKEA
Product Name CRCW06032K43FKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K43, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 2K43, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.43 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount 100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 2.43kΩ 0603 Chip Resistor - Surface Mount ROHS
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 2430 ohms 2430 ohms 2430 ohms 2430 ohms 2430 ohms 2430 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers