Vishay Precision Group Chip Resistor - Surface Mount CRCW06032K37FKTA

Description
2.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06032K37FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K37FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06032K37FKTATR-ND
2.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K37FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K37FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06032K37FKTACT-ND
RES SMD 2.37K OHM 1% 1/10W 0603

RES SMD 2.37K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K37FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K37FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06032K37FKTADKR-ND
RES SMD 2.37K OHM 1% 1/10W 0603

RES SMD 2.37K OHM 1% 1/10W 0603

Buy Now Datasheet
CRCW06032K37FKTA - CRCW06032K37FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06032K37FKTA
CRCW06032K37FKTA
CRCW06032K37FKTA CRCW06032K37FKTA
CRCW06032K37FKTA

CRCW06032K37FKTA

Supplier's Site
Res, Thick Film, 2K37, 1%, 0.1W, 0603; Resistance Vishay - 36C9147 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.1W, 0603; Resistance Vishay
36C9147
Res, Thick Film, 2K37, 1%, 0.1W, 0603; Resistance Vishay 36C9147
RES, THICK FILM, 2K37, 1%, 0.1W, 0603; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 2K37, 1%, 0.1W, 0603; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06032K37FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06032K37FKTA
Resistors - Chip Resistor - Surface Mount CRCW06032K37FKTA
RES SMD 2.37K OHM 1% 1/10W 0603

RES SMD 2.37K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW06032K37FKTATR-ND CRCW06032K37FKTA 36C9147 CRCW06032K37FKTA
Product Name Chip Resistor - Surface Mount CRCW06032K37FKTA Res, Thick Film, 2K37, 1%, 0.1W, 0603; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details