Vishay Intertechnology, Inc. RES, 0603, TKF, 2.32K, 1%, 1/10W CRCW06032K32FKTA

Description
RES, 0603, TKF, 2.32K, 1%, 1/10W
Request a Quote Datasheet
Description
RES, 0603, TKF, 2.32K, 1%, 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, TKF, 2.32K, 1%, 1/10W - CRCW06032K32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, TKF, 2.32K, 1%, 1/10W
CRCW06032K32FKTA
RES, 0603, TKF, 2.32K, 1%, 1/10W CRCW06032K32FKTA
RES, 0603, TKF, 2.32K, 1%, 1/10W

RES, 0603, TKF, 2.32K, 1%, 1/10W

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06032K32FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K32FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06032K32FKTADKR-ND
RES SMD 2.32K OHM 1% 1/10W 0603

RES SMD 2.32K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K32FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K32FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06032K32FKTACT-ND
RES SMD 2.32K OHM 1% 1/10W 0603

RES SMD 2.32K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K32FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K32FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06032K32FKTATR-ND
2.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032K32FKTA 541-CRCW06032K32FKTADKR-ND
Product Name RES, 0603, TKF, 2.32K, 1%, 1/10W Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details