The Vishay Thick Film Chip Resistor, part number 72M6828, is a 0603 size resistor with a resistance value of 2.32 kΩ and a tolerance of ±1%. It has a power rating of 0.1 W and is AEC-Q200 qualified, making it suitable for automotive applications. The resistor features a temperature coefficient of ±100 ppm/K and is designed for stability, with a resistance change of only 1% over 1000 hours at 70 °C. It is compatible with both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. The product is packaged on a reel, facilitating automated assembly processes. This resistor is appropriate for general-purpose applications where reliability and precision are required.
2.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 2.32Kohm 1/10W 1% 0603 SMD
RES SMD 2.32K OHM 1% 1/10W 0603
RES, THICK FILM, 2K32, 1%, 0.1W, 0603; Resistance:2.32kohm;
RES, THICK FILM, 2K32, 1%, 0.1W, 0603, REEL; Resistance:2.32kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.32 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6790122 | 541-2.32KHDKR-ND | CRCW06032K32FKEA | CRCW06032K32FKEA | 72M6827 | 72M6828 | 28W3827 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | RES 2.32K OHM 1/10W 1% 0603 SMD | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 2K32, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 2K32, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.32 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use |