Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW06032K26FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327170-CRCW06032K26 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.26 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.26KHCT,D11/CRC W0603 100 2K26 1% ET1 E3,541-2.26KHDKR,541 -2.26KHTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327170-CRCW06032K26 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.26 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.26KHCT,D11/CRC W0603 100 2K26 1% ET1 E3,541-2.26KHDKR,541 -2.26KHTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327170-CRCW06032K26FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327170-CRCW06032K26FKEA
Resistors - Chip Resistor - Surface Mount 1327170-CRCW06032K26FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327170-CRCW06032K26 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.26 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.26KHCT,D11/CRC W0603 100 2K26 1% ET1 E3,541-2.26KHDKR,541 -2.26KHTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327170-CRCW06032K26FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.26 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2.26KHCT,D11/CRCW0603 100 2K26 1% ET1 E3,541-2.26KHDKR,541-2.26KHTR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26KHTR-ND
Chip Resistor - Surface Mount 541-2.26KHTR-ND
2.26 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26KHCT-ND
Chip Resistor - Surface Mount 541-2.26KHCT-ND
2.26 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26KHDKR-ND
Chip Resistor - Surface Mount 541-2.26KHDKR-ND
2.26 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06032K26FKEA - CRCW06032K26FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06032K26FKEA
CRCW06032K26FKEA
CRCW06032K26FKEA CRCW06032K26FKEA
CRCW06032K26FKEA

CRCW06032K26FKEA

Supplier's Site
Surface Mount Resistors - 6790128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790128
Surface Mount Resistors 6790128
Vishay CRCW06032K26FKEA

Vishay CRCW06032K26FKEA

Supplier's Site
Surface Mount Resistors - 1818019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818019
Surface Mount Resistors 1818019
Vishay CRCW06032K26FKEA

Vishay CRCW06032K26FKEA

Supplier's Site
Surface Mount Resistors - 1694323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694323
Surface Mount Resistors 1694323
Vishay CRCW06032K26FKEA

Vishay CRCW06032K26FKEA

Supplier's Site
Res, Thick Film, 2K26, 1%, 0.1W, 0603; Resistance Vishay - 52K8231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.1W, 0603; Resistance Vishay
52K8231
Res, Thick Film, 2K26, 1%, 0.1W, 0603; Resistance Vishay 52K8231
RES, THICK FILM, 2K26, 1%, 0.1W, 0603; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K26, 1%, 0.1W, 0603; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3766
Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3766
RES, THICK FILM, 2K26, 1%, 0.1W, 0603, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K26, 1%, 0.1W, 0603, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3826 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3826
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3826
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06032K26FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06032K26FKEA
Resistors - Chip Resistor - Surface Mount CRCW06032K26FKEA
RES SMD 2.26K OHM 1% 1/10W 0603

RES SMD 2.26K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327170-CRCW06032K26FKEA 541-2.26KHTR-ND CRCW06032K26FKEA 6790128 1818019 52K8231 42K3766 28W3826 CRCW06032K26FKEA
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount CRCW06032K26FKEA Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 2K26, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2K26, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2260 ohms 2260 ohms 2260 ohms 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details