Vishay Precision Group RES, 0603, 1/16W, 100PPM, 2.21K, 1% CRCW06032K21FKEB

Description
RES, 0603, 1/16W, 100PPM, 2.21K, 1%
Request a Quote Datasheet
Description
RES, 0603, 1/16W, 100PPM, 2.21K, 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 100PPM, 2.21K, 1% - CRCW06032K21FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 100PPM, 2.21K, 1%
CRCW06032K21FKEB
RES, 0603, 1/16W, 100PPM, 2.21K, 1% CRCW06032K21FKEB
RES, 0603, 1/16W, 100PPM, 2.21K, 1%

RES, 0603, 1/16W, 100PPM, 2.21K, 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K21FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032K21FKEB-ND
Chip Resistor - Surface Mount CRCW06032K21FKEB-ND
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06032K21FKEB CRCW06032K21FKEB-ND
Product Name RES, 0603, 1/16W, 100PPM, 2.21K, 1% Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers