Vishay Precision Group Surface Mount Resistors CRCW06032K21FKEA

Description
Vishay CRCW06032K21FKEA
Request a Quote Datasheet
Description
Vishay CRCW06032K21FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790125
Surface Mount Resistors 6790125
Vishay CRCW06032K21FKEA

Vishay CRCW06032K21FKEA

Supplier's Site
Surface Mount Resistors - 1817997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817997
Surface Mount Resistors 1817997
Vishay CRCW06032K21FKEA

Vishay CRCW06032K21FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.21KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21KHDKR-ND
Chip Resistor - Surface Mount 541-2.21KHDKR-ND
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21KHTR-ND
Chip Resistor - Surface Mount 541-2.21KHTR-ND
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21KHCT-ND
Chip Resistor - Surface Mount 541-2.21KHCT-ND
2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW06032K21FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06032K21FKEA
Automotive 75V 100mW Resistor 52-CRCW06032K21FKEA
0603 Thick Film Resistor, 2.21kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K21FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K21FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 2.21kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K21FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K21FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:2.21kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW06032K21FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:2.21kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW06032K21FKEA
Thick Film ResistorSeries:CRCW; Resistance:2.21kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW06032K21FKEA
Thick Film ResistorSeries:CRCW; Resistance:2.21kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:2.21kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06032K21FKEA
805260-CRCW06032K21FKEA
Chip Resistor - Surface Mount - CRCW06032K21FKEA 805260-CRCW06032K21FKEA
Manufacturer: Vishay Dale Win Source Part Number: 805260-CRCW06032K21F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.21 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 805260-CRCW06032K21FKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.21 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Res, Thick Film, 2K21, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K21, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8230
Res, Thick Film, 2K21, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8230
RES, THICK FILM, 2K21, 1%, 0.1W, 0603, REEL; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 2K21, 1%, 0.1W, 0603, REEL; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8709 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8709
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8709
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film Vishay - 85AJ1019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film Vishay
85AJ1019
Res, Thick Film Vishay 85AJ1019
RES, THICK FILM

RES, THICK FILM

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06032K21FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06032K21FKEA
Resistors - Chip Resistor - Surface Mount CRCW06032K21FKEA
RES SMD 2.21K OHM 1% 1/10W 0603

RES SMD 2.21K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW06032K21FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06032K21FKEA
Chip Resistor - Surface Mount CRCW06032K21FKEA
RES SMD 2.21K OHM 1% 1/10W 0603

RES SMD 2.21K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6790125 1817997 541-2.21KHDKR-ND 52-CRCW06032K21FKEA CRCW06032K21FKEA 805260-CRCW06032K21FKEA 52K8230 73T8709 85AJ1019 CRCW06032K21FKEA CRCW06032K21FKEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Thick Film ResistorSeries:CRCW; Resistance:2.21kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount - CRCW06032K21FKEA Res, Thick Film, 2K21, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Res, Thick Film Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 2210 ohms 2210 ohms 2210 ohms 2210 ohms 2210 ohms 2210 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD244JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details