Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032K21DKTAP

Description
2.21 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06032K21DKTAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06032K21DKTAP-ND
Chip Resistor - Surface Mount CRCW06032K21DKTAP-ND
2.21 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10wat 2.21Kohm .5% 20 - CRCW06032K21DKTAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10wat 2.21Kohm .5% 20
CRCW06032K21DKTAP
Thick Film Resistors - SMD 1/10wat 2.21Kohm .5% 20 CRCW06032K21DKTAP
Thick Film Resistors - SMD 1/10wat 2.21Kohm .5% 20

Thick Film Resistors - SMD 1/10wat 2.21Kohm .5% 20

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW06032K21DKTAP-ND CRCW06032K21DKTAP
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10wat 2.21Kohm .5% 20
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details