Thick Film Resistors - SMD 1/10watt 2.2Kohms 5%
2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 2.2K OHM 5% 1/10W 0603
Resistor,Metal Glaze,2.2KOhms,75WV,
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW06032K20JNTA | 541-2996-2-ND | CRCW06032K20JNTA | 79K2720 |
| Product Name | Thick Film Resistors - SMD 1/10watt 2.2Kohms 5% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Resistor,metal Glaze,2.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603 |
| Resistance Range | 2200 ohms | 2200 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |