Vishay Precision Group Thick Film Resistors - SMD 1/10watt 2.2Kohms 5% CRCW06032K20JNEB

Description
Thick Film Resistors - SMD 1/10watt 2.2Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.2Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.2Kohms 5% - CRCW06032K20JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.2Kohms 5%
CRCW06032K20JNEB
Thick Film Resistors - SMD 1/10watt 2.2Kohms 5% CRCW06032K20JNEB
Thick Film Resistors - SMD 1/10watt 2.2Kohms 5%

Thick Film Resistors - SMD 1/10watt 2.2Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06032K20JNEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K20JNEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW06032K20JNEBDKR-ND
RES SMD 2.2K OHM 5% 1/8W 0603

RES SMD 2.2K OHM 5% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K20JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K20JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06032K20JNEBTR-ND
2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K20JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K20JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06032K20JNEBCT-ND
RES SMD 2.2K OHM 5% 1/8W 0603

RES SMD 2.2K OHM 5% 1/8W 0603

Buy Now Datasheet
Resistor,metal Glaze,2.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 65J0687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
65J0687
Resistor,metal Glaze,2.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 65J0687
Resistor,Metal Glaze,2.2KOhms,75WV, 5+/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: Yes

Resistor,Metal Glaze,2.2KOhms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: Yes

Supplier's Site
Res, 2.2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3001
Res, 2.2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3001
RES, 2.2KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 2.2KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032K20JNEB 541-CRCW06032K20JNEBDKR-ND 65J0687
Product Name Thick Film Resistors - SMD 1/10watt 2.2Kohms 5% Chip Resistor - Surface Mount Resistor,metal Glaze,2.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details