2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 2K2, 1%, 0.1W, 0603, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
RES, 2.2KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO
RES SMD 2.2K OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-CRCW06032K20FKTATR-ND | CRCW06032K20FKTA | 07J4033 | 33AK8615 | CRCW06032K20FKTA |
| Product Name | Chip Resistor - Surface Mount | CRCW06032K20FKTA | Res, Thick Film, 2K2, 1%, 0.1W, 0603, Reel; Resistance Vishay | Res, 2.2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | 0603 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |