Vishay Intertechnology, Inc. RES 2.15K OHM 1/10W 1% 0603 SMD CRCW06032K15FKTA

Description
RES 2.15Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.15Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/10W 1% 0603 SMD - CRCW06032K15FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/10W 1% 0603 SMD
CRCW06032K15FKTA
RES 2.15K OHM 1/10W 1% 0603 SMD CRCW06032K15FKTA
RES 2.15Kohm 1/10W 1% 0603 SMD

RES 2.15Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06032K15FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K15FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06032K15FKTATR-ND
2.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K15FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K15FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06032K15FKTACT-ND
RES SMD 2.15K OHM 1% 1/10W 0603

RES SMD 2.15K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K15FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K15FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06032K15FKTADKR-ND
RES SMD 2.15K OHM 1% 1/10W 0603

RES SMD 2.15K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 2K15, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K15, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4026
Res, Thick Film, 2K15, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4026
RES, THICK FILM, 2K15, 1%, 0.1W, 0603, REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K15, 1%, 0.1W, 0603, REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032K15FKTA 541-CRCW06032K15FKTATR-ND 07J4026
Product Name RES 2.15K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K15, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2150 ohms 2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details