Vishay Precision Group Chip Resistor - Surface Mount CRCW06032K10FKTA

Description
RES SMD 2.1K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 2.1K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06032K10FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K10FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06032K10FKTADKR-ND
RES SMD 2.1K OHM 1% 1/10W 0603

RES SMD 2.1K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K10FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K10FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06032K10FKTATR-ND
2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K10FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K10FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06032K10FKTACT-ND
RES SMD 2.1K OHM 1% 1/10W 0603

RES SMD 2.1K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 2.1Kohms 1% - CRCW06032K10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.1Kohms 1%
CRCW06032K10FKTA
Thick Film Resistors - SMD 1/10watt 2.1Kohms 1% CRCW06032K10FKTA
Thick Film Resistors - SMD 1/10watt 2.1Kohms 1%

Thick Film Resistors - SMD 1/10watt 2.1Kohms 1%

Supplier's Site
Res, Thick Film, 2K1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K1, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4022
Res, Thick Film, 2K1, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4022
RES, THICK FILM, 2K1, 1%, 0.1W, 0603, REEL; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K1, 1%, 0.1W, 0603, REEL; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW06032K10FKTADKR-ND CRCW06032K10FKTA 07J4022
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 2.1Kohms 1% Res, Thick Film, 2K1, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details