Vishay Precision Group Surface Mount Resistors CRCW06032K10FKEA

Description
Vishay CRCW06032K10FKEA
Request a Quote Datasheet
Description
Vishay CRCW06032K10FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790100
Surface Mount Resistors 6790100
Vishay CRCW06032K10FKEA

Vishay CRCW06032K10FKEA

Supplier's Site
Surface Mount Resistors - 1817722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817722
Surface Mount Resistors 1817722
Vishay CRCW06032K10FKEA

Vishay CRCW06032K10FKEA

Supplier's Site
Surface Mount Resistors - 1694316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694316
Surface Mount Resistors 1694316
Vishay CRCW06032K10FKEA

Vishay CRCW06032K10FKEA

Supplier's Site
CRCW06032K10FKEA - CRCW06032K10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06032K10FKEA
CRCW06032K10FKEA
CRCW06032K10FKEA CRCW06032K10FKEA
CRCW06032K10FKEA

CRCW06032K10FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.10KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10KHDKR-ND
Chip Resistor - Surface Mount 541-2.10KHDKR-ND
2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10KHCT-ND
Chip Resistor - Surface Mount 541-2.10KHCT-ND
2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10KHTR-ND
Chip Resistor - Surface Mount 541-2.10KHTR-ND
2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06032K10FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06032K10FKEA
Resistors - Chip Resistor - Surface Mount CRCW06032K10FKEA
RES SMD 2.1K OHM 1% 1/10W 0603

RES SMD 2.1K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 2K1, 1%, 0.1W, 0603; Resistance Vishay - 52K8226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K1, 1%, 0.1W, 0603; Resistance Vishay
52K8226
Res, Thick Film, 2K1, 1%, 0.1W, 0603; Resistance Vishay 52K8226
RES, THICK FILM, 2K1, 1%, 0.1W, 0603; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K1, 1%, 0.1W, 0603; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K1, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3763
Res, Thick Film, 2K1, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3763
RES, THICK FILM, 2K1, 1%, 0.1W, 0603, REEL; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K1, 1%, 0.1W, 0603, REEL; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3825 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3825
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3825
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2731 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2731
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2731
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790100 1817722 CRCW06032K10FKEA 541-2.10KHDKR-ND CRCW06032K10FKEA 52K8226 42K3763 28W3825
Product Name Surface Mount Resistors Surface Mount Resistors CRCW06032K10FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K1, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2K1, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 2100 ohms 2100 ohms 2100 ohms 2100 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details