Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 2.05Kohms1% 1% CRCW06032K05FKTA

Description
Thick Film Resistors - SMD 1/10watt 2.05Kohms1% 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.05Kohms1% 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.05Kohms1% 1% - CRCW06032K05FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.05Kohms1% 1%
CRCW06032K05FKTA
Thick Film Resistors - SMD 1/10watt 2.05Kohms1% 1% CRCW06032K05FKTA
Thick Film Resistors - SMD 1/10watt 2.05Kohms1% 1%

Thick Film Resistors - SMD 1/10watt 2.05Kohms1% 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06032K05FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K05FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06032K05FKTADKR-ND
RES SMD 2.05K OHM 1% 1/10W 0603

RES SMD 2.05K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K05FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K05FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06032K05FKTACT-ND
RES SMD 2.05K OHM 1% 1/10W 0603

RES SMD 2.05K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K05FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K05FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06032K05FKTATR-ND
2.05 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4016 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4016
Thick Film Chip Resistor; Resistance Vishay 07J4016
Thick Film Chip Resistor; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06032K05FKTA 541-CRCW06032K05FKTADKR-ND 07J4016
Product Name Thick Film Resistors - SMD 1/10watt 2.05Kohms1% 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2050 ohms 2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details