Vishay Precision Group Surface Mount Resistors CRCW06032K05FKEA

Description
Vishay CRCW06032K05FKEA
Request a Quote Datasheet
Description
Vishay CRCW06032K05FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790106
Surface Mount Resistors 6790106
Vishay CRCW06032K05FKEA

Vishay CRCW06032K05FKEA

Supplier's Site
Surface Mount Resistors - 1694318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694318
Surface Mount Resistors 1694318
Vishay CRCW06032K05FKEA

Vishay CRCW06032K05FKEA

Supplier's Site
Surface Mount Resistors - 1817756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817756
Surface Mount Resistors 1817756
Vishay CRCW06032K05FKEA

Vishay CRCW06032K05FKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06032K05FKEA
915847-CRCW06032K05FKEA
Chip Resistor - Surface Mount - CRCW06032K05FKEA 915847-CRCW06032K05FKEA
Manufacturer: Vishay Win Source Part Number: 915847-CRCW06032K05F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.05 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 2K05 1% ET1 E3, 541-2.05KHDKR, 541-2.05KHTR, 541-2.05KHCT

Manufacturer: Vishay
Win Source Part Number: 915847-CRCW06032K05FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.05 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 2K05 1% ET1 E3, 541-2.05KHDKR, 541-2.05KHTR, 541-2.05KHCT

Buy Now Datasheet
RES 2.05K OHM 1/10W 1% 0603 SMD - CRCW06032K05FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/10W 1% 0603 SMD
CRCW06032K05FKEA
RES 2.05K OHM 1/10W 1% 0603 SMD CRCW06032K05FKEA
RES 2.05Kohm 1/10W 1% 0603 SMD

RES 2.05Kohm 1/10W 1% 0603 SMD

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW06032K05FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06032K05FKEA
Automotive 75V 100mW Resistor 52-CRCW06032K05FKEA
0603 Thick Film Resistor, 2.05kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K05FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K05FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 2.05kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06032K05FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06032K05FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2.05KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05KHTR-ND
Chip Resistor - Surface Mount 541-2.05KHTR-ND
2.05 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05KHCT-ND
Chip Resistor - Surface Mount 541-2.05KHCT-ND
2.05 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05KHDKR-ND
Chip Resistor - Surface Mount 541-2.05KHDKR-ND
2.05 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K05, 1%, 0.1W, 0603; Resistance Vishay - 52K8225 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K05, 1%, 0.1W, 0603; Resistance Vishay
52K8225
Res, Thick Film, 2K05, 1%, 0.1W, 0603; Resistance Vishay 52K8225
RES, THICK FILM, 2K05, 1%, 0.1W, 0603; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K05, 1%, 0.1W, 0603; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K05, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3762 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K05, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3762
Res, Thick Film, 2K05, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3762
RES, THICK FILM, 2K05, 1%, 0.1W, 0603, REEL; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K05, 1%, 0.1W, 0603, REEL; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3824 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3824
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3824
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2730 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2730
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2730
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.05 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790106 1817756 915847-CRCW06032K05FKEA CRCW06032K05FKEA 52-CRCW06032K05FKEA 541-2.05KHTR-ND 52K8225 42K3762 28W3824
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW06032K05FKEA RES 2.05K OHM 1/10W 1% 0603 SMD Automotive 75V 100mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 2K05, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 2K05, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.05 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 2050 ohms 2050 ohms 2050 ohms 2050 ohms 2050 ohms
Power Rating 0.1000 watts 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details