Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032K00JNEB

Description
RES SMD 2K OHM 5% 1/8W 0603
Request a Quote Datasheet
Description
RES SMD 2K OHM 5% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06032K00JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K00JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06032K00JNEBCT-ND
RES SMD 2K OHM 5% 1/8W 0603

RES SMD 2K OHM 5% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K00JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K00JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06032K00JNEBTR-ND
2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 2Kohms 5% - CRCW06032K00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2Kohms 5%
CRCW06032K00JNEB
Thick Film Resistors - SMD 1/10watt 2Kohms 5% CRCW06032K00JNEB
Thick Film Resistors - SMD 1/10watt 2Kohms 5%

Thick Film Resistors - SMD 1/10watt 2Kohms 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW06032K00JNEBCT-ND CRCW06032K00JNEB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 2Kohms 5%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details