Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 2.0Kohms 1% CRCW06032K00FKTA

Description
Thick Film Resistors - SMD 1/10watt 2.0Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 2.0Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 2.0Kohms 1% - CRCW06032K00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 2.0Kohms 1%
CRCW06032K00FKTA
Thick Film Resistors - SMD 1/10watt 2.0Kohms 1% CRCW06032K00FKTA
Thick Film Resistors - SMD 1/10watt 2.0Kohms 1%

Thick Film Resistors - SMD 1/10watt 2.0Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2995-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2995-2-ND
Chip Resistor - Surface Mount 541-2995-2-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2995-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2995-6-ND
Chip Resistor - Surface Mount 541-2995-6-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2995-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2995-1-ND
Chip Resistor - Surface Mount 541-2995-1-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3285 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3285
Res, Thick Film, 2K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3285
RES, THICK FILM, 2K, 1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: No

RES, THICK FILM, 2K, 1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: No

Supplier's Site
Res, 2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK8614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK8614
Res, 2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK8614
RES, 2KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO

RES, 2KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06032K00FKTA 541-2995-2-ND 07J3285 33AK8614
Product Name Thick Film Resistors - SMD 1/10watt 2.0Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, 2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers