Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032K00FKEB

Description
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06032K00FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K00FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW06032K00FKEBDKR-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K00FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K00FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06032K00FKEBCT-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06032K00FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06032K00FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06032K00FKEBTR-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW06032K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW06032K00FKEB
Res Thick Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW06032K00FKEB
Res Thick Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Res, 2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK8613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK8613
Res, 2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK8613
RES, 2KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 2KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW06032K00FKEBDKR-ND CRCW06032K00FKEB 33AK8613
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 2K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Res, 2Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details