Vishay Precision Group Chip Resistor - Surface Mount CRCW06032K00FKEAC

Description
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3953-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3953-2-ND
Chip Resistor - Surface Mount 541-3953-2-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3953-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3953-6-ND
Chip Resistor - Surface Mount 541-3953-6-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3953-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3953-1-ND
Chip Resistor - Surface Mount 541-3953-1-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 2K0 1% Et1 E3 Rohs Compliant Vishay - 45AC9078 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 2K0 1% Et1 E3 Rohs Compliant Vishay
45AC9078
D11/crcw0603-C 100 2K0 1% Et1 E3 Rohs Compliant Vishay 45AC9078
D11/CRCW0603-C 100 2K0 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 2K0 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site
D11/crcw0603-C 100 2K0 1% Et1 E3 Vishay - 98AC0982 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 2K0 1% Et1 E3 Vishay
98AC0982
D11/crcw0603-C 100 2K0 1% Et1 E3 Vishay 98AC0982
D11/CRCW0603-C 100 2K0 1% ET1 E3

D11/CRCW0603-C 100 2K0 1% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3953-2-ND 45AC9078 98AC0982
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 2K0 1% Et1 E3 Rohs Compliant Vishay D11/crcw0603-C 100 2K0 1% Et1 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details