Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06032K00DHEAP

Description
2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.0KAYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KAYTR-ND
Chip Resistor - Surface Mount 541-2.0KAYTR-ND
2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KAYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KAYDKR-ND
Chip Resistor - Surface Mount 541-2.0KAYDKR-ND
2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KAYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KAYCT-ND
Chip Resistor - Surface Mount 541-2.0KAYCT-ND
2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2K OHM 1/10W .5% 0603 SMD - CRCW06032K00DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/10W .5% 0603 SMD
CRCW06032K00DHEAP
RES 2K OHM 1/10W .5% 0603 SMD CRCW06032K00DHEAP
RES 2Kohm 1/10W .5% 0603 SMD

RES 2Kohm 1/10W .5% 0603 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-2.0KAYTR-ND CRCW06032K00DHEAP
Product Name Chip Resistor - Surface Mount RES 2K OHM 1/10W .5% 0603 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers