Vishay Intertechnology, Inc. CRCW060329R4FKTA CRCW060329R4FKTA

Description
CRCW060329R4FKTA
Request a Quote Datasheet
Description
CRCW060329R4FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060329R4FKTA - CRCW060329R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060329R4FKTA
CRCW060329R4FKTA
CRCW060329R4FKTA CRCW060329R4FKTA
CRCW060329R4FKTA

CRCW060329R4FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060329R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060329R4FKTA-ND
Chip Resistor - Surface Mount CRCW060329R4FKTA-ND
29.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 29.4 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J4105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 29.4 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J4105
Resistor, Thick Film, 29.4 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J4105
RESISTOR, THICK FILM, 29.4 OHM, 100mW, 1%, FULL REEL; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 29.4 OHM, 100mW, 1%, FULL REEL; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060329R4FKTA CRCW060329R4FKTA-ND 07J4105
Product Name CRCW060329R4FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 29.4 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details