Vishay Precision Group CRCW060329R4FKEA CRCW060329R4FKEA

Description
CRCW060329R4FKEA
Request a Quote Datasheet
Description
CRCW060329R4FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060329R4FKEA - CRCW060329R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060329R4FKEA
CRCW060329R4FKEA
CRCW060329R4FKEA CRCW060329R4FKEA
CRCW060329R4FKEA

CRCW060329R4FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-29.4HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4HTR-ND
Chip Resistor - Surface Mount 541-29.4HTR-ND
29.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-29.4HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4HCT-ND
Chip Resistor - Surface Mount 541-29.4HCT-ND
29.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-29.4HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4HDKR-ND
Chip Resistor - Surface Mount 541-29.4HDKR-ND
29.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 29R4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3833
Res, Thick Film, 29R4, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3833
RES, THICK FILM, 29R4, 1%, 0.1W, 0603, REEL; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 29R4, 1%, 0.1W, 0603, REEL; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 29.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3866 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 29.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3866
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 29.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3866
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 29.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 29.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060329R4FKEA 541-29.4HTR-ND 42K3833 28W3866
Product Name CRCW060329R4FKEA Chip Resistor - Surface Mount Res, Thick Film, 29R4, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 29.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details