RES 294ohm .25W 1% 0603 SMD
294 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
CRCW0603-HP 100 294R 1% ET1 E3 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0603294RFKEAHP | CRCW0603294RFKEAHP-ND | 57AC5760 |
| Product Name | RES 294 OHM .25W 1% 0603 SMD | Chip Resistor - Surface Mount | Crcw0603-Hp 100 294R 1% Et1 E3 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 |
| Resistance Range | 294 ohms | 294 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.2500 watts | 0.3330 watts | |
| Configuration | Single Resistor | Single Resistor |