Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603294RFKEA

Description
294 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
294 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount is designed for high reliability and stability in various electronic applications, including automotive, industrial, and telecommunications. It features a resistance range from 1 Ω to 10 MΩ, with tolerances of ±1% and ±5%. The resistors are AEC-Q200 qualified, ensuring compliance with automotive standards. They have a temperature coefficient of resistance (TCR) of ±100 ppm/K for higher precision options and ±200 ppm/K for standard options. The operating temperature range is from -55 °C to +155 °C, with a maximum rated power dissipation of 0.1 W to 1.0 W depending on the size. The resistors are packaged in tape and reel formats suitable for automated assembly processes. These characteristics make them suitable for applications requiring stable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount is designed for high reliability and stability in various electronic applications, including automotive, industrial, and telecommunications. It features a resistance range from 1 Ω to 10 MΩ, with tolerances of ±1% and ±5%. The resistors are AEC-Q200 qualified, ensuring compliance with automotive standards. They have a temperature coefficient of resistance (TCR) of ±100 ppm/K for higher precision options and ±200 ppm/K for standard options. The operating temperature range is from -55 °C to +155 °C, with a maximum rated power dissipation of 0.1 W to 1.0 W depending on the size. The resistors are packaged in tape and reel formats suitable for automated assembly processes. These characteristics make them suitable for applications requiring stable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-294HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294HTR-ND
Chip Resistor - Surface Mount 541-294HTR-ND
294 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294HCT-ND
Chip Resistor - Surface Mount 541-294HCT-ND
294 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294HDKR-ND
Chip Resistor - Surface Mount 541-294HDKR-ND
294 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 294 Ohms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 294 Ohms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
SMD 294 Ohm 10W Resistor - 52-CRCW0603294RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 294 Ohm 10W Resistor
52-CRCW0603294RFKEA
SMD 294 Ohm 10W Resistor 52-CRCW0603294RFKEA
294 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW0603294RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 294 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 294 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603294RFKEA can be used for catalog matching and distributor lookup.

294 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW0603294RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 294 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 294 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603294RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603294RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603294RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603294RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 294R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3835
Res, Thick Film, 294R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3835
RES, THICK FILM, 294R, 1%, 0.1W, 0603, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 294R, 1%, 0.1W, 0603, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 294R, 1%, 0.1W, 0603; Resistance Vishay - 52K8367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294R, 1%, 0.1W, 0603; Resistance Vishay
52K8367
Res, Thick Film, 294R, 1%, 0.1W, 0603; Resistance Vishay 52K8367
RES, THICK FILM, 294R, 1%, 0.1W, 0603; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 294R, 1%, 0.1W, 0603; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 294 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3867 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 294 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3867
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 294 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3867
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 294 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 294 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603294RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603294RFKEA
Chip Resistor - Surface Mount CRCW0603294RFKEA
RES SMD 294 OHM 1% 1/10W 0603

RES SMD 294 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603294RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603294RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603294RFKEA
RES SMD 294 OHM 1% 1/10W 0603

RES SMD 294 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-294HTR-ND 52-CRCW0603294RFKEA CRCW0603294RFKEA 42K3835 52K8367 28W3867 CRCW0603294RFKEA CRCW0603294RFKEA
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount SMD 294 Ohm 10W Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 294R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 294R, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 294 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 294 ohms 294 ohms 294 ohms 294 ohms 294 ohms 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data