Vishay Intertechnology, Inc. RES 28.7 OHM .25W 1% 0603 SMD CRCW060328R7FKEAHP

Description
RES 28.7ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 28.7ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM .25W 1% 0603 SMD - CRCW060328R7FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM .25W 1% 0603 SMD
CRCW060328R7FKEAHP
RES 28.7 OHM .25W 1% 0603 SMD CRCW060328R7FKEAHP
RES 28.7ohm .25W 1% 0603 SMD

RES 28.7ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060328R7FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060328R7FKEAHP-ND
Chip Resistor - Surface Mount CRCW060328R7FKEAHP-ND
28.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

28.7 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060328R7FKEAHP CRCW060328R7FKEAHP-ND
Product Name RES 28.7 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers