Vishay Precision Group Chip Resistor - Surface Mount CRCW060328R7FKEA

Description
28.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
28.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-28.7HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7HTR-ND
Chip Resistor - Surface Mount 541-28.7HTR-ND
28.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7HDKR-ND
Chip Resistor - Surface Mount 541-28.7HDKR-ND
28.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7HCT-ND
Chip Resistor - Surface Mount 541-28.7HCT-ND
28.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060328R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060328R7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060328R7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:28.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 28R7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8359
Res, Thick Film, 28R7, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8359
RES, THICK FILM, 28R7, 1%, 0.1W, 0603, REEL; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28R7, 1%, 0.1W, 0603, REEL; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 28R7, 1%, 0.1W, 0603; Resistance Vishay - 42K3827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R7, 1%, 0.1W, 0603; Resistance Vishay
42K3827
Res, Thick Film, 28R7, 1%, 0.1W, 0603; Resistance Vishay 42K3827
RES, THICK FILM, 28R7, 1%, 0.1W, 0603; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 28R7, 1%, 0.1W, 0603; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW060328R7FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060328R7FKEA
Chip Resistor - Surface Mount CRCW060328R7FKEA
RES SMD 28.7 OHM 1% 1/10W 0603

RES SMD 28.7 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-28.7HTR-ND CRCW060328R7FKEA 52K8359 42K3827 CRCW060328R7FKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:28.7ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 28R7, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 28R7, 1%, 0.1W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers