Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW060328K7FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW060328K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW060328K7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW060328K7FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060328K7FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060328K7FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060328K7FKTACT-ND
RES SMD 28.7K OHM 1% 1/10W 0603

RES SMD 28.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060328K7FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060328K7FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060328K7FKTADKR-ND
RES SMD 28.7K OHM 1% 1/10W 0603

RES SMD 28.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060328K7FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060328K7FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060328K7FKTATR-ND
28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4103
Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4103
RES, THICK FILM, 28K7, 1%, 0.1W, 0603, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 28K7, 1%, 0.1W, 0603, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060328K7FKTA 541-CRCW060328K7FKTACT-ND 07J4103
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:28.7kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573234 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details