Vishay Intertechnology, Inc. RES Thick Film 0603 28.7KOhm 1% 1/10W 100PPM SMD Paper T/R CRCW060328K7FKEC

Description
RES Thick Film 0603 28.7KOhm 1% 1/10W 100PPM SMD Paper T/R
Request a Quote Datasheet
Description
RES Thick Film 0603 28.7KOhm 1% 1/10W 100PPM SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES Thick Film 0603 28.7KOhm 1% 1/10W 100PPM SMD Paper T/R - CRCW060328K7FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Thick Film 0603 28.7KOhm 1% 1/10W 100PPM SMD Paper T/R
CRCW060328K7FKEC
RES Thick Film 0603 28.7KOhm 1% 1/10W 100PPM SMD Paper T/R CRCW060328K7FKEC
RES Thick Film 0603 28.7KOhm 1% 1/10W 100PPM SMD Paper T/R

RES Thick Film 0603 28.7KOhm 1% 1/10W 100PPM SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW060328K7FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060328K7FKEC-ND
Chip Resistor - Surface Mount CRCW060328K7FKEC-ND
28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060328K7FKEC CRCW060328K7FKEC-ND
Product Name RES Thick Film 0603 28.7KOhm 1% 1/10W 100PPM SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers