Vishay Precision Group Surface Mount Resistors CRCW060328K7FKEA

Description
Vishay CRCW060328K7FKEA
Request a Quote Datasheet
Description
Vishay CRCW060328K7FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790103
Surface Mount Resistors 6790103
Vishay CRCW060328K7FKEA

Vishay CRCW060328K7FKEA

Supplier's Site
Surface Mount Resistors - 1817740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817740
Surface Mount Resistors 1817740
Vishay CRCW060328K7FKEA

Vishay CRCW060328K7FKEA

Supplier's Site
Surface Mount Resistors - 1694317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694317
Surface Mount Resistors 1694317
Vishay CRCW060328K7FKEA

Vishay CRCW060328K7FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-28.7KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7KHTR-ND
Chip Resistor - Surface Mount 541-28.7KHTR-ND
28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7KHCT-ND
Chip Resistor - Surface Mount 541-28.7KHCT-ND
28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7KHDKR-ND
Chip Resistor - Surface Mount 541-28.7KHDKR-ND
28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-CRCW060328K7FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW060328K7FKEA
SMD 10W Resistor 52-CRCW060328K7FKEA
28.7kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW060328K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060328K7FKEA can be used for catalog matching and distributor lookup.

28.7kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW060328K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060328K7FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 28.7K OHM 1/10W 1% 0603 SMD - CRCW060328K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/10W 1% 0603 SMD
CRCW060328K7FKEA
RES 28.7K OHM 1/10W 1% 0603 SMD CRCW060328K7FKEA
RES 28.7Kohm 1/10W 1% 0603 SMD

RES 28.7Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 28K7, 1%, 0.1W, 0603; Resistance Vishay - 52K8357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.1W, 0603; Resistance Vishay
52K8357
Res, Thick Film, 28K7, 1%, 0.1W, 0603; Resistance Vishay 52K8357
RES, THICK FILM, 28K7, 1%, 0.1W, 0603; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.1W, 0603; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3825
Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3825
RES, THICK FILM, 28K7, 1%, 0.1W, 0603, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.1W, 0603, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4193 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4193
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4193
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 28.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 28.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790103 1817740 541-28.7KHTR-ND 52-CRCW060328K7FKEA CRCW060328K7FKEA 52K8357 42K3825 27W4193
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 10W Resistor RES 28.7K OHM 1/10W 1% 0603 SMD Res, Thick Film, 28K7, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 28K7, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 28700 ohms 28700 ohms 28700 ohms 28700 ohms 28700 ohms
Power Rating 0.1000 watts 0.1250 watts 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details