28 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
28 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
28 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/10watt 28Kohms 1%
RES, THICK FILM, 28K, 1%, 0.1W, 0603, REEL; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
RES SMD 28K OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW060328K0FKTACT-ND | CRCW060328K0FKTA | 07J4099 | CRCW060328K0FKTA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watt 28Kohms 1% | Res, Thick Film, 28K, 1%, 0.1W, 0603, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |