Vishay Precision Group SMD 75V 0.1W Resistor CRCW060328K0FKEA

Description
28kR 1% 75V 0.1W 0603 Thick Film Resistor SMD Product overview: CRCW060328K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060328K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
28kR 1% 75V 0.1W 0603 Thick Film Resistor SMD Product overview: CRCW060328K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060328K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 0.1W Resistor - 52-CRCW060328K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 0.1W Resistor
52-CRCW060328K0FKEA
SMD 75V 0.1W Resistor 52-CRCW060328K0FKEA
28kR 1% 75V 0.1W 0603 Thick Film Resistor SMD Product overview: CRCW060328K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060328K0FKEA can be used for catalog matching and distributor lookup.

28kR 1% 75V 0.1W 0603 Thick Film Resistor SMD Product overview: CRCW060328K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060328K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW060328K0FKEA - CRCW060328K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060328K0FKEA
CRCW060328K0FKEA
CRCW060328K0FKEA CRCW060328K0FKEA
CRCW060328K0FKEA

CRCW060328K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-28.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0KHCT-ND
Chip Resistor - Surface Mount 541-28.0KHCT-ND
28 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

28 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0KHTR-ND
Chip Resistor - Surface Mount 541-28.0KHTR-ND
28 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

28 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0KHDKR-ND
Chip Resistor - Surface Mount 541-28.0KHDKR-ND
28 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

28 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060328K0FKEA
713964-CRCW060328K0FKEA
Chip Resistor - Surface Mount - CRCW060328K0FKEA 713964-CRCW060328K0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 713964-CRCW060328K0F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 28 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)

Manufacturer: Vishay Dale
Win Source Part Number: 713964-CRCW060328K0FKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 28 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)

Buy Now
Chip Resistor - Surface Mount - CRCW060328K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060328K0FKEA
Chip Resistor - Surface Mount CRCW060328K0FKEA
RES SMD 28K OHM 1% 1/10W 0603

RES SMD 28K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 28K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3824
Res, Thick Film, 28K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3824
RES, THICK FILM, 28K, 1%, 0.1W, 0603, REEL; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28K, 1%, 0.1W, 0603, REEL; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 28K, 1%, 0.1W, 0603; Resistance Vishay - 52K8356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K, 1%, 0.1W, 0603; Resistance Vishay
52K8356
Res, Thick Film, 28K, 1%, 0.1W, 0603; Resistance Vishay 52K8356
RES, THICK FILM, 28K, 1%, 0.1W, 0603; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 28K, 1%, 0.1W, 0603; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4192 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4192
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4192
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 28 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 28 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2837 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2837
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2837
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 28 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 28 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW060328K0FKEA CRCW060328K0FKEA 541-28.0KHCT-ND 713964-CRCW060328K0FKEA CRCW060328K0FKEA 42K3824 52K8356 27W4192
Product Name SMD 75V 0.1W Resistor CRCW060328K0FKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW060328K0FKEA Chip Resistor - Surface Mount Res, Thick Film, 28K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 28K, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 28000 ohms 28000 ohms 28000 ohms 28000 ohms 28000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details