Vishay Precision Group RESN 0603LF-287, 1%, 0603LF CRCW0603287RFKEB

Description
RESN 0603LF-287, 1%, 0603LF
Request a Quote Datasheet
Description
RESN 0603LF-287, 1%, 0603LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESN 0603LF-287, 1%, 0603LF - CRCW0603287RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RESN 0603LF-287, 1%, 0603LF
CRCW0603287RFKEB
RESN 0603LF-287, 1%, 0603LF CRCW0603287RFKEB
RESN 0603LF-287, 1%, 0603LF

RESN 0603LF-287, 1%, 0603LF

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603287RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603287RFKEB-ND
Chip Resistor - Surface Mount CRCW0603287RFKEB-ND
287 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 287R 1% Et5 E3 Rohs Compliant Vishay - 48P8863 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 287R 1% Et5 E3 Rohs Compliant Vishay
48P8863
D11/crcw0603 100 287R 1% Et5 E3 Rohs Compliant Vishay 48P8863
D11/CRCW0603 100 287R 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 287R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603287RFKEB CRCW0603287RFKEB-ND 48P8863
Product Name RESN 0603LF-287, 1%, 0603LF Chip Resistor - Surface Mount D11/crcw0603 100 287R 1% Et5 E3 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details