Vishay Precision Group Thick Film Resistors - SMD 1/10watt 287Kohms 1% CRCW0603287KFKTA

Description
Thick Film Resistors - SMD 1/10watt 287Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 287Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 287Kohms 1% - CRCW0603287KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 287Kohms 1%
CRCW0603287KFKTA
Thick Film Resistors - SMD 1/10watt 287Kohms 1% CRCW0603287KFKTA
Thick Film Resistors - SMD 1/10watt 287Kohms 1%

Thick Film Resistors - SMD 1/10watt 287Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603287KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603287KFKTA-ND
Chip Resistor - Surface Mount CRCW0603287KFKTA-ND
287 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

287 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 287K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4104
Res, Thick Film, 287K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4104
RES, THICK FILM, 287K, 1%, 0.1W, 0603, REEL; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 287K, 1%, 0.1W, 0603, REEL; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603287KFKTA CRCW0603287KFKTA-ND 07J4104
Product Name Thick Film Resistors - SMD 1/10watt 287Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 287K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 287000 ohms 287000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details