Vishay Precision Group Chip Resistor - Surface Mount CRCW0603280RFKEA

Description
280 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
280 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-280HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280HCT-ND
Chip Resistor - Surface Mount 541-280HCT-ND
280 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-280HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280HDKR-ND
Chip Resistor - Surface Mount 541-280HDKR-ND
280 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-280HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280HTR-ND
Chip Resistor - Surface Mount 541-280HTR-ND
280 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790093
Surface Mount Resistors 6790093
Vishay CRCW0603280RFKEA

Vishay CRCW0603280RFKEA

Supplier's Site
Surface Mount Resistors - 1817971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817971
Surface Mount Resistors 1817971
Vishay CRCW0603280RFKEA

Vishay CRCW0603280RFKEA

Supplier's Site
Surface Mount Resistors - 1726446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1726446
Surface Mount Resistors 1726446
Vishay CRCW0603280RFKEA

Vishay CRCW0603280RFKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:280ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603280RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:280ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603280RFKEA
Thick Film ResistorSeries:CRCW; Resistance:280ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603280RFKEA
Thick Film ResistorSeries:CRCW; Resistance:280ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:280ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
±1% 280Ω 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603280RFKEA - Utmel Electronic Limited
Hong Kong, China
±1% 280Ω 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603280RFKEA
±1% 280Ω 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603280RFKEA
±1% 280Ω 0603 Chip Resistor - Surface Mount ROHS

±1% 280Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 280R, 1%, 0.1W, 0603; Resistance Vishay - 51P0250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280R, 1%, 0.1W, 0603; Resistance Vishay
51P0250
Res, Thick Film, 280R, 1%, 0.1W, 0603; Resistance Vishay 51P0250
RES, THICK FILM, 280R, 1%, 0.1W, 0603; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 280R, 1%, 0.1W, 0603; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 280R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3829
Res, Thick Film, 280R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3829
RES, THICK FILM, 280R, 1%, 0.1W, 0603, REEL; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 280R, 1%, 0.1W, 0603, REEL; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3864 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3864
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3864
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603280RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603280RFKEA
Chip Resistor - Surface Mount CRCW0603280RFKEA
RES SMD 280 OHM 1% 1/10W 0603

RES SMD 280 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-280HCT-ND 6790093 1817971 CRCW0603280RFKEA 17930-CRCW0603280RFKEA 51P0250 42K3829 28W3864 CRCW0603280RFKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:280ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... ±1% 280Ω 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 280R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 280R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 280 ohms 280 ohms 280 ohms 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details