Vishay Precision Group RES 27.4 OHM 1/10W 1% 0603 SMD CRCW060327R4FKTA

Description
RES 27.4ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 27.4ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/10W 1% 0603 SMD - CRCW060327R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/10W 1% 0603 SMD
CRCW060327R4FKTA
RES 27.4 OHM 1/10W 1% 0603 SMD CRCW060327R4FKTA
RES 27.4ohm 1/10W 1% 0603 SMD

RES 27.4ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060327R4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060327R4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060327R4FKTADKR-ND
RES SMD 27.4 OHM 1% 1/10W 0603

RES SMD 27.4 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060327R4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060327R4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060327R4FKTACT-ND
RES SMD 27.4 OHM 1% 1/10W 0603

RES SMD 27.4 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060327R4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060327R4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060327R4FKTATR-ND
27.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 27R4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4086 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4086
Res, Thick Film, 27R4, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4086
RES, THICK FILM, 27R4, 1%, 0.1W, 0603, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 27R4, 1%, 0.1W, 0603, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060327R4FKTA 541-CRCW060327R4FKTADKR-ND 07J4086
Product Name RES 27.4 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 27R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details