VISHAY INTERTECHNOLOGY, INC.
CRCW060327R0FRT1 -- RES 27R 1% 0.1W 0603
Vishay Intertechnology, Inc.
RES 27R 1% 0.1W 0603
CRCW060327R0FRT1
Description
RES 27R 1% 0.1W 0603
Request a Quote
Email Supplier
Description
RES 27R 1% 0.1W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW060327R0FRT1 |
|
Product Name
|
RES 27R 1% 0.1W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.4700 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
0.0030 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details