Vishay Intertechnology, Inc. Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060327K4DKTAP

Description
Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW060327K4DKTAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW060327K4DKTAP
Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060327K4DKTAP
Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW060327K4DKTAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060327K4DKTAP-ND
Chip Resistor - Surface Mount CRCW060327K4DKTAP-ND
27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060327K4DKTAP CRCW060327K4DKTAP-ND
Product Name Res Thick Film 0603 27.4K Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details